Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight 558-0202-001F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight - 30K2850 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight
30K2850
Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight 30K2850
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:3.96mm; Forward Current If:12mA; Luminous Intensity:19mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2850
Product Name Panel Mount Indicator, Led, 3.96Mm, Green, 5V; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Circular LED lamp - SLR343BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details