Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Green, 2.1V; Led Color Dialight 558-0201-007F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Green, 2.1V; Led Color Dialight - 30K2835 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Green, 2.1V; Led Color Dialight
30K2835
Panel Mount Indicator, Led, 3.96Mm, Green, 2.1V; Led Color Dialight 30K2835
PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, GREEN, 2.1V; LED Color:Green; Operating Voltage:2.1VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:16mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Snap-In, Green, 3.96 Mm, 2.1 Vdc, 10 Ma, 16 Mcd, Not Rated Rohs Compliant Dialight - 74M7480 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Green, 3.96 Mm, 2.1 Vdc, 10 Ma, 16 Mcd, Not Rated Rohs Compliant Dialight
74M7480
Led Panel Mount Indicator, Snap-In, Green, 3.96 Mm, 2.1 Vdc, 10 Ma, 16 Mcd, Not Rated Rohs Compliant Dialight 74M7480
LED Panel Mount Indicator, Snap-in, Green, 3.96 mm, 2.1 VDC, 10 mA, 16 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Green, 3.96 mm, 2.1 VDC, 10 mA, 16 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K2835 74M7480
Product Name Panel Mount Indicator, Led, 3.96Mm, Green, 2.1V; Led Color Dialight Led Panel Mount Indicator, Snap-In, Green, 3.96 Mm, 2.1 Vdc, 10 Ma, 16 Mcd, Not Rated Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
High brightness chip LED with reflector - SML-Z14D4T - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0677 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details