Dialight Corp. Led Panel Indicator, 3.97Mm, Red, 5Vdc; Led Color Dialight 558-0102-027F

Description
LED PANEL INDICATOR, 3.97MM, RED, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:3.97mm; Forward Current If:12mA; Luminous Intensity:29mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 3.97MM, RED, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:3.97mm; Forward Current If:12mA; Luminous Intensity:29mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 3.97Mm, Red, 5Vdc; Led Color Dialight - 94T8328 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 3.97Mm, Red, 5Vdc; Led Color Dialight
94T8328
Led Panel Indicator, 3.97Mm, Red, 5Vdc; Led Color Dialight 94T8328
LED PANEL INDICATOR, 3.97MM, RED, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:3.97mm; Forward Current If:12mA; Luminous Intensity:29mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

LED PANEL INDICATOR, 3.97MM, RED, 5VDC; LED Color:Red; Operating Voltage:5VDC; Mounting Hole Dia:3.97mm; Forward Current If:12mA; Luminous Intensity:29mcd; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94T8328
Product Name Led Panel Indicator, 3.97Mm, Red, 5Vdc; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details