Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight 558-0101-007F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight - 30K2821 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight
30K2821
Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight 30K2821
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Snap-In, Red, 3.96 Mm, 2 Vdc, 10 Ma, 10 Mcd, Not Rated Rohs Compliant Dialight - 59M5818 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Snap-In, Red, 3.96 Mm, 2 Vdc, 10 Ma, 10 Mcd, Not Rated Rohs Compliant Dialight
59M5818
Led Panel Mount Indicator, Snap-In, Red, 3.96 Mm, 2 Vdc, 10 Ma, 10 Mcd, Not Rated Rohs Compliant Dialight 59M5818
LED Panel Mount Indicator, Snap-in, Red, 3.96 mm, 2 VDC, 10 mA, 10 mcd, Not Rated RoHS Compliant: Yes

LED Panel Mount Indicator, Snap-in, Red, 3.96 mm, 2 VDC, 10 mA, 10 mcd, Not Rated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 30K2821 59M5818
Product Name Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight Led Panel Mount Indicator, Snap-In, Red, 3.96 Mm, 2 Vdc, 10 Ma, 10 Mcd, Not Rated Rohs Compliant Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details