Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight 558-0101-003F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight - 30K2820 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight
30K2820
Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight 30K2820
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2820
Product Name Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details