Dialight Corp. Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight 558-0101-001F

Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight - 30K2819 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight
30K2819
Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight 30K2819
PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 3.96MM, RED, 2V; LED Color:Red; Operating Voltage:2VDC; Mounting Hole Dia:3.96mm; Forward Current If:10mA; Luminous Intensity:10mcd; IP / NEMA Rating:Not Rated; Product Range:558 Series; Bulb Size:3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30K2819
Product Name Panel Mount Indicator, Led, 3.96Mm, Red, 2V; Led Color Dialight
LED Package: 3mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details