Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight 557-1805-203

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight - 83F5460 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight
83F5460
Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight 83F5460
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F5460
Product Name Panel Mount Indicator, Led, 17.463Mm, Blue, 24V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
Sylvania Backlight 2G Bl02 LED Module Blue - MD-OS-BL02-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 300 milliwatts
View Details