Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight 557-1803-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight - 33M4354 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight
33M4354
Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight 33M4354
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 12V; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4354
Product Name Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Warm
Forward Voltage 2.85 volts
View Details