Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight 557-1803-203

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; Colour:Blue; Forward Voltage:12V; Lens Style:(H x Dia) 35.6 x 19.80 mm RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; Colour:Blue; Forward Voltage:12V; Lens Style:(H x Dia) 35.6 x 19.80 mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight - 83F5457 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight
83F5457
Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight 83F5457
PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; Colour:Blue; Forward Voltage:12V; Lens Style:(H x Dia) 35.6 x 19.80 mm RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 17.463MM, BLUE, 12V; LED Color:Blue; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:250foot lambert; Colour:Blue; Forward Voltage:12V; Lens Style:(H x Dia) 35.6 x 19.80 mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F5457
Product Name Panel Mount Indicator, Led, 17.463Mm, Blue, 12V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
.230
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
ES4 LED Backlight Module 4 chip - Warm White - MD-BW-ES4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 960 milliwatts
View Details