Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight 557-1703-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight - 33M4345 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight
33M4345
Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight 33M4345
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Yellow RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4345
Product Name Panel Mount Indicator, Led, 17.463Mm, Yellow, 12V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
High Brightness SMT Oval Tinted and Diffused Red LED with 40°x100° Viewing Angle - ALMD-LG37-XY002 - Broadcom Inc.
Specs
LED Package: SMT Oval Lamps (AlInGaP/InGaN)
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details