Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Yellow, 5V; Led Color Dialight 557-1702-203

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:80mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Yellow RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:80mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Yellow RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Yellow, 5V; Led Color Dialight - 83F5453 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Yellow, 5V; Led Color Dialight
83F5453
Panel Mount Indicator, Led, 17.463Mm, Yellow, 5V; Led Color Dialight 83F5453
PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:80mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Yellow RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 17.463MM, YELLOW, 5V; LED Color:Yellow; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:80mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Yellow RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F5453
Product Name Panel Mount Indicator, Led, 17.463Mm, Yellow, 5V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
Indicator, Led Pcb T-1 3/4, Yellow, 2.1V; Led Color Lumex - 09J9625 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Viewing Angle 60 degrees
View Details
2 suppliers