Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight 557-1605-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight - 33M4340 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight
33M4340
Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight 33M4340
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Watertight, Green, 17.463 Mm, 24 Vdc, 16 Ma, 1000 Foot Lambert Rohs Compliant Dialight - 93K4376 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Watertight, Green, 17.463 Mm, 24 Vdc, 16 Ma, 1000 Foot Lambert Rohs Compliant Dialight
93K4376
Led Panel Mount Indicator, Watertight, Green, 17.463 Mm, 24 Vdc, 16 Ma, 1000 Foot Lambert Rohs Compliant Dialight 93K4376
LED Panel Mount Indicator, Watertight, Green, 17.463 mm, 24 VDC, 16 mA, 1000 foot lambert RoHS Compliant: Yes

LED Panel Mount Indicator, Watertight, Green, 17.463 mm, 24 VDC, 16 mA, 1000 foot lambert RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33M4340 93K4376
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 24V; Led Color Dialight Led Panel Mount Indicator, Watertight, Green, 17.463 Mm, 24 Vdc, 16 Ma, 1000 Foot Lambert Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details
LED Indication - Discrete - 754-APA3010SYCDKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details