Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight 557-1603-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight - 33M4335 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight
33M4335
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight 33M4335
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Indicator, Green, 17.46Mm, 12Vdc Rohs Compliant Dialight - 69AH4953 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 17.46Mm, 12Vdc Rohs Compliant Dialight
69AH4953
Panel Indicator, Green, 17.46Mm, 12Vdc Rohs Compliant Dialight 69AH4953
PANEL INDICATOR, GREEN, 17.46MM, 12VDC ROHS COMPLIANT: YES

PANEL INDICATOR, GREEN, 17.46MM, 12VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33M4335 69AH4953
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight Panel Indicator, Green, 17.46Mm, 12Vdc Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details