Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight 557-1602-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight - 33M4334 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight
33M4334
Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight 33M4334
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4334
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
S6 LED Lamp - With Candelabra Base -  - Data Display Products
Specs
LED Package: S6
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 30 to 165 volts
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details