Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight 557-1602-203

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight - 83F5452 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight
83F5452
Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight 83F5452
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 5V; LED Color:Green; Operating Voltage:5VDC; Mounting Hole Dia:17.463mm; Forward Current If:16mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 83F5452
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 5V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241816-SML-LXL1209SRC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 50 degrees
View Details
2 suppliers