Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Red, 24V; Led Color Dialight 557-1505-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Red, 24V; Led Color Dialight - 33M4330 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Red, 24V; Led Color Dialight
33M4330
Panel Mount Indicator, Led, 17.463Mm, Red, 24V; Led Color Dialight 33M4330
PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:17.463mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Led Panel Mount Indicator, Watertight, Red, 17.463 Mm, 24 Vdc, 20 Ma, 1000 Foot Lambert Rohs Compliant Dialight - 93K4374 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Mount Indicator, Watertight, Red, 17.463 Mm, 24 Vdc, 20 Ma, 1000 Foot Lambert Rohs Compliant Dialight
93K4374
Led Panel Mount Indicator, Watertight, Red, 17.463 Mm, 24 Vdc, 20 Ma, 1000 Foot Lambert Rohs Compliant Dialight 93K4374
LED Panel Mount Indicator, Watertight, Red, 17.463 mm, 24 VDC, 20 mA, 1000 foot lambert RoHS Compliant: Yes

LED Panel Mount Indicator, Watertight, Red, 17.463 mm, 24 VDC, 20 mA, 1000 foot lambert RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33M4330 93K4374
Product Name Panel Mount Indicator, Led, 17.463Mm, Red, 24V; Led Color Dialight Led Panel Mount Indicator, Watertight, Red, 17.463 Mm, 24 Vdc, 20 Ma, 1000 Foot Lambert Rohs Compliant Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169839 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details