Dialight Corp. Panel Mount Indicator, Led, 17.5Mm, Yellow, 12V; Led Color Dialight 557-1303-203F

Description
PANEL MOUNT INDICATOR, LED, 17.5MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.5mm; Forward Current If:25mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.5MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.5mm; Forward Current If:25mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.5Mm, Yellow, 12V; Led Color Dialight - 33M4313 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.5Mm, Yellow, 12V; Led Color Dialight
33M4313
Panel Mount Indicator, Led, 17.5Mm, Yellow, 12V; Led Color Dialight 33M4313
PANEL MOUNT INDICATOR, LED, 17.5MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.5mm; Forward Current If:25mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.5MM, YELLOW, 12V; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:17.5mm; Forward Current If:25mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4313
Product Name Panel Mount Indicator, Led, 17.5Mm, Yellow, 12V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
DURIS® low and mid power LEDs - GW JSLPS1.EM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details