Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 28V; Led Color Dialight 557-1204-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 28V; Led Color Dialight - 33M4310 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 28V; Led Color Dialight
33M4310
Panel Mount Indicator, Led, 17.463Mm, Green, 28V; Led Color Dialight 33M4310
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 28V; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4310
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 28V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - CQX17 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details