Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight 557-1203-203F

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight - 33M4309 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight
33M4309
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight 33M4309
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Led Pmi Grn 12V Rohs Compliant Dialight - 73R3477 - Newark, An Avnet Company
Chicago, IL, United States
Led Pmi Grn 12V Rohs Compliant Dialight
73R3477
Led Pmi Grn 12V Rohs Compliant Dialight 73R3477
LED PMI GRN 12V ROHS COMPLIANT: YES

LED PMI GRN 12V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33M4309 73R3477
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight Led Pmi Grn 12V Rohs Compliant Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
View Details
2.8X0.8MM RA ORANGE SMD LED - AA2810ASESK - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details
3 suppliers