Dialight Corp. Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight 557-1203-203

Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: No
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight - 93F4200 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight
93F4200
Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight 93F4200
PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: No

PANEL MOUNT INDICATOR, LED, 17.463MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:17.463mm; Forward Current If:25mA; Luminous Intensity:150foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 SeriesRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93F4200
Product Name Panel Mount Indicator, Led, 17.463Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 160 degrees
View Details