Dialight Corp. Panel Mount Indicator, Led, 17.5Mm, Red, 4.3V; Led Color Dialight 557-1101-203F

Description
PANEL MOUNT INDICATOR, LED, 17.5MM, RED, 4.3V; LED Color:Red; Operating Voltage:4.3VDC; Mounting Hole Dia:17.5mm; Forward Current If:40mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.5MM, RED, 4.3V; LED Color:Red; Operating Voltage:4.3VDC; Mounting Hole Dia:17.5mm; Forward Current If:40mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.5Mm, Red, 4.3V; Led Color Dialight - 33M4305 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.5Mm, Red, 4.3V; Led Color Dialight
33M4305
Panel Mount Indicator, Led, 17.5Mm, Red, 4.3V; Led Color Dialight 33M4305
PANEL MOUNT INDICATOR, LED, 17.5MM, RED, 4.3V; LED Color:Red; Operating Voltage:4.3VDC; Mounting Hole Dia:17.5mm; Forward Current If:40mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.5MM, RED, 4.3V; LED Color:Red; Operating Voltage:4.3VDC; Mounting Hole Dia:17.5mm; Forward Current If:40mA; Luminous Intensity:100foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Min. Red Led Pmi Rohs Compliant Dialight - 87M5357 - Newark, An Avnet Company
Chicago, IL, United States
Min. Red Led Pmi Rohs Compliant Dialight
87M5357
Min. Red Led Pmi Rohs Compliant Dialight 87M5357
MIN. RED LED PMI ROHS COMPLIANT: YES

MIN. RED LED PMI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 33M4305 87M5357
Product Name Panel Mount Indicator, Led, 17.5Mm, Red, 4.3V; Led Color Dialight Min. Red Led Pmi Rohs Compliant Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details