Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
DIALIGHT CORP.
557-1002-804F -- WHITE LED PMI 5V, 25 UL1007 ROHS COMPLIANT DIALIGHT
Dialight Corp.
White Led Pmi 5V, 25 Ul1007 Rohs Compliant Dialight
557-1002-804F
Description
WHITE LED PMI 5V, 25 UL1007 ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
WHITE LED PMI 5V, 25 UL1007 ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
White Led Pmi 5V, 25 Ul1007 Rohs Compliant Dialight
42X2394
White Led Pmi 5V, 25 Ul1007 Rohs Compliant Dialight
42X2394
WHITE LED PMI 5V, 25 UL1007 ROHS COMPLIANT: YES
WHITE LED PMI 5V, 25 UL1007 ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Light Emitting Diodes (LED)
Product Number
42X2394
Product Name
White Led Pmi 5V, 25 Ul1007 Rohs Compliant Dialight
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
IR LEDs
1736277
Specs
LED Package:
3.8 x 3.8 x 0.9mm
LED Type
Infrared
Peak Wavelength
740 nm (7400 Å)
View Details
JKL Components Corporation
Dual Pin Light Emitting Diodes (LED TB)
Z-212G
Specs
LED Package:
T-1 3/4
LED Type
Green
Viewing Angle
30 degrees
View Details
2
suppliers
Micropac Industries, Inc.
LED Indicator
62034-101A
Specs
LED Package:
.300" Microlight
LED Type
Red
Peak Wavelength
635 nm (6350 Å)
View Details