Dialight Corp. Panel Mount Indicator, Led, 17.5Mm, White, 5V; Led Color Dialight 557-1002-203F

Description
PANEL MOUNT INDICATOR, LED, 17.5MM, WHITE, 5V; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:17.5mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 17.5MM, WHITE, 5V; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:17.5mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 17.5Mm, White, 5V; Led Color Dialight - 33M4299 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 17.5Mm, White, 5V; Led Color Dialight
33M4299
Panel Mount Indicator, Led, 17.5Mm, White, 5V; Led Color Dialight 33M4299
PANEL MOUNT INDICATOR, LED, 17.5MM, WHITE, 5V; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:17.5mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 17.5MM, WHITE, 5V; LED Color:White; Operating Voltage:5VDC; Mounting Hole Dia:17.5mm; Forward Current If:16mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:Not Rated; Product Range:557 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4299
Product Name Panel Mount Indicator, Led, 17.5Mm, White, 5V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LEDs - 2155741P - RS Components, Ltd.
Specs
Forward Voltage 2.6 volts
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details