LED Panel Indicator Yellow 37.5V 20mA Screw Terminal
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 5561708304F-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Yellow |
| Terminal Type | Screw Terminals |