Dialight Corp. LED 1" FLAT GREEN PMI 125VDC 5561607304F

Description
LED 1" FLAT GREEN PMI 125VDC
Description
LED 1" FLAT GREEN PMI 125VDC

Suppliers

Company
Product
Description
Supplier Links
LED 1
Hong Kong, China
LED 1" FLAT GREEN PMI 125VDC
204-5561607304F
LED 1" FLAT GREEN PMI 125VDC 204-5561607304F
LED 1" FLAT GREEN PMI 125VDC

LED 1" FLAT GREEN PMI 125VDC

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Light Emitting Diodes (LED)
Product Number 204-5561607304F
Product Name LED 1" FLAT GREEN PMI 125VDC
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details