Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight 556-3905-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 125V; LED Color:Orange; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 125V; LED Color:Orange; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight - 27T5481 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight
27T5481
Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight 27T5481
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 125V; LED Color:Orange; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 125V; LED Color:Orange; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5481
Product Name Panel Mount Indicator, Led, 25.4Mm, Orange, 125V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Circular high-brightness LED lamp - SLI-343YC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details