Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Orange, 24V; Led Color Dialight 556-3904-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:480foot lambert; IP / NEMA Rating:IP66; Product Range:-; Colour:Orange RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:480foot lambert; IP / NEMA Rating:IP66; Product Range:-; Colour:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Orange, 24V; Led Color Dialight - 33M4286 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Orange, 24V; Led Color Dialight
33M4286
Panel Mount Indicator, Led, 25.4Mm, Orange, 24V; Led Color Dialight 33M4286
PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:480foot lambert; IP / NEMA Rating:IP66; Product Range:-; Colour:Orange RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, ORANGE, 24V; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:480foot lambert; IP / NEMA Rating:IP66; Product Range:-; Colour:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4286
Product Name Panel Mount Indicator, Led, 25.4Mm, Orange, 24V; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
1W Power LED Light Source - ASMT-MR00-AHJ00 - Broadcom Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details