Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight 556-3805-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:180foot lambert; Product Range:-; Colour:Blue; Forward Voltage:125V; Lens Width:25.4mm RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:180foot lambert; Product Range:-; Colour:Blue; Forward Voltage:125V; Lens Width:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight - 33M4283 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight
33M4283
Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight 33M4283
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:180foot lambert; Product Range:-; Colour:Blue; Forward Voltage:125V; Lens Width:25.4mm RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 125V; LED Color:Blue; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:180foot lambert; Product Range:-; Colour:Blue; Forward Voltage:125V; Lens Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4283
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 125V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Circular LED lamp - SLR-56DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers