Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight 556-3804-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:480foot lambert; IP / NEMA Rating:IP66; Colour:Blue; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:480foot lambert; IP / NEMA Rating:IP66; Colour:Blue; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight - 33M4282 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight
33M4282
Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight 33M4282
PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:480foot lambert; IP / NEMA Rating:IP66; Colour:Blue; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, BLUE, 24V; LED Color:Blue; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:32mA; Luminous Intensity:480foot lambert; IP / NEMA Rating:IP66; Colour:Blue; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4282
Product Name Panel Mount Indicator, Led, 25.4Mm, Blue, 24V; Led Color Dialight
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
3.5X2.8MM SAPPHIRE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.19) - AA3528VRBXS/A-SC-AMT - Kingbright Corporation
Specs
LED Type Blue
Viewing Angle 120 degrees
Luminous Intensity 1300 milliCandela
View Details
3 suppliers