Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight 556-3708-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight - 33M4279 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight
33M4279
Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight 33M4279
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 37.5V; LED Color:Yellow; Operating Voltage:37.5VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4279
Product Name Panel Mount Indicator, Led, 25.4Mm, Yellow, 37.5V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details