Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Yellow, 72Vdc; Led Color Dialight 556-3706-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 72VDC; LED Color:Yellow; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 72VDC; LED Color:Yellow; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Yellow, 72Vdc; Led Color Dialight - 87M5298 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Yellow, 72Vdc; Led Color Dialight
87M5298
Panel Mount Indicator, Led, 25.4Mm, Yellow, 72Vdc; Led Color Dialight 87M5298
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 72VDC; LED Color:Yellow; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 72VDC; LED Color:Yellow; Operating Voltage:72VDC; Mounting Hole Dia:25.4mm; Forward Current If:20mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:IP66; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87M5298
Product Name Panel Mount Indicator, Led, 25.4Mm, Yellow, 72Vdc; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
PICOLED™ Series - SML-P12M2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 576 nm (5760 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details