Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight 556-3705-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight - 78M4590 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight
78M4590
Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight 78M4590
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 125V; LED Color:Yellow; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:500foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4590
Product Name Panel Mount Indicator, Led, 25.4Mm, Yellow, 125V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details