Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Yellow, 24V; Led Color Dialight 556-3704-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 24V; LED Color:Yellow; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:3000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 24V; LED Color:Yellow; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:3000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Yellow, 24V; Led Color Dialight - 27T5469 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Yellow, 24V; Led Color Dialight
27T5469
Panel Mount Indicator, Led, 25.4Mm, Yellow, 24V; Led Color Dialight 27T5469
PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 24V; LED Color:Yellow; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:3000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, YELLOW, 24V; LED Color:Yellow; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:3000foot lambert; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5469
Product Name Panel Mount Indicator, Led, 25.4Mm, Yellow, 24V; Led Color Dialight
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
E3P Red LED Module - MD-HK-P3-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details