Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight 556-3608-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight - 27T5463 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight
27T5463
Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight 27T5463
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 37.5V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:37.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5463
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 37.5V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
2.2X1.4MM SAPPHIRE BLUE SMD LED (TYP. COLOR COORDINATES: X=0.19, Y=0.19) - AA2214VRBXS/A-SC-AMT - Kingbright Corporation
Specs
LED Type Blue
Viewing Angle 120 degrees
Luminous Intensity 1000 milliCandela
View Details
3 suppliers