Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 556-3607-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:-; Product Range:556 Series; Colour:GreenRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:-; Product Range:556 Series; Colour:GreenRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight - 33M4270 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
33M4270
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 33M4270
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:-; Product Range:556 Series; Colour:GreenRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:-; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:1000foot lambert; IP / NEMA Rating:-; Product Range:556 Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4270
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343DU - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers