Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight 556-3606-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 72V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 72V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight - 27T5461 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight
27T5461
Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight 27T5461
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 72V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 72V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:16mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5461
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 72V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1664-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers
Medium Angle TO-46 850 nm Emitter - OD-850L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details