Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 556-3605-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight - 78M4588 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
78M4588
Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight 78M4588
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 125V; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:25.4mm; Forward Current If:9.5mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78M4588
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 125V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 16 degrees
View Details