Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight 556-3603-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight - 27T5458 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight
27T5458
Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight 27T5458
PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, GREEN, 12V; LED Color:Green; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; Product Range:-; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5458
Product Name Panel Mount Indicator, Led, 25.4Mm, Green, 12V; Led Color Dialight
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3X2.4MM GREEN SMD LED - AP23CGCK/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details