Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 230V; Led Color Dialight 556-3509-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 230V; Led Color Dialight - 27T5457 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 230V; Led Color Dialight
27T5457
Panel Mount Indicator, Led, 25.4Mm, Red, 230V; Led Color Dialight 27T5457
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 230V; LED Color:Red; Operating Voltage:230VAC; Mounting Hole Dia:25.4mm; Forward Current If:7mA; Luminous Intensity:1200foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5457
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 230V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: 10 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-APA3010QGCCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers