Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 556-3507-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight - 27T5455 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
27T5455
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 27T5455
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5455
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PAB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Amber
Peak Wavelength 639 nm (6390 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details