Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 556-3507-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 33M4264, is a high-intensity LED indicator designed for a 1-inch mounting hole. It operates at 125 VDC and features a red LED color. The indicator is constructed to be watertight, meeting NEMA 4X and IP66 standards, making it suitable for outdoor applications where exposure to rain, dust, and sunlight is a concern. This product utilizes InGaN and AlInGaP technologies for enhanced brightness and durability, with a lifespan of up to 100,000 hours. It has a luminous intensity of 700 foot-lamberts and operates within a temperature range of -30°C to +85°C. The housing is made of nickel-plated brass, and the lens is polycarbonate, ensuring robust performance in various environments. The maximum panel thickness for installation is 0.600 inches for flat lenses and 0.187 inches for domed lenses. This indicator is suitable for applications in instrument panels, safety systems, display lighting, and transportation sectors.

Datasheet Summary
Powered by GS/AI

The Panel Mount Indicator, part number 33M4264, is a high-intensity LED indicator designed for a 1-inch mounting hole. It operates at 125 VDC and features a red LED color. The indicator is constructed to be watertight, meeting NEMA 4X and IP66 standards, making it suitable for outdoor applications where exposure to rain, dust, and sunlight is a concern. This product utilizes InGaN and AlInGaP technologies for enhanced brightness and durability, with a lifespan of up to 100,000 hours. It has a luminous intensity of 700 foot-lamberts and operates within a temperature range of -30°C to +85°C. The housing is made of nickel-plated brass, and the lens is polycarbonate, ensuring robust performance in various environments. The maximum panel thickness for installation is 0.600 inches for flat lenses and 0.187 inches for domed lenses. This indicator is suitable for applications in instrument panels, safety systems, display lighting, and transportation sectors.

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight - 33M4264 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
33M4264
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 33M4264
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Operating Voltage:125VDC; Mounting Hole Dia:25.4mm; Forward Current If:10mA; Luminous Intensity:700foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4264
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-342MCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZFWSR154FCT-ND - DigiKey
Specs
LED Type White
Viewing Angle 140 degrees
Luminous Intensity 198 milliCandela
View Details