Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight 556-3506-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 72V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:18.5mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 72V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:18.5mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight - 27T5454 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight
27T5454
Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight 27T5454
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 72V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:18.5mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 72V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:18.5mA; Luminous Intensity:1800foot lambert; Product Range:-; Forward Voltage:72V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5454
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 72V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Led, Hb, Cool White, 3W, 160Lm, Full Reel; Product Range Lumex - 78R9024 - Newark, An Avnet Company
Specs
LED Type White; Cool White
Viewing Angle 100 degrees
View Details