Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 556-3505-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight - 27T5453 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
27T5453
Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight 27T5453
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 125V; LED Color:Red; Mounting Hole Dia:25.4mm; Forward Current If:10.5mA; Luminous Intensity:1200foot lambert; Product Range:-; Forward Voltage:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5453
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 125V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1844-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Orange; Green; Multi-Colored
Peak Wavelength 574 to 610 nm (5740 to 6100 Å)
View Details