Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 24V; Led Color Dialight 556-3504-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VRoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 24V; Led Color Dialight - 27T5452 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 24V; Led Color Dialight
27T5452
Panel Mount Indicator, Led, 25.4Mm, Red, 24V; Led Color Dialight 27T5452
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VRoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 24V; LED Color:Red; Operating Voltage:24VDC; Mounting Hole Dia:25.4mm; Forward Current If:46mA; Luminous Intensity:3000foot lambert; IP / NEMA Rating:IP66; Product Range:-; Forward Voltage:24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5452
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 24V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 1497-1164-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details