Dialight Corp. Panel Indicator, Red, 12Vdc, 25.4Mm; Led Color Dialight 556-3503-324F

Description
PANEL INDICATOR, RED, 12VDC, 25.4MM; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:1300foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 12VDC, 25.4MM; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:1300foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 12Vdc, 25.4Mm; Led Color Dialight - 42X2354 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 12Vdc, 25.4Mm; Led Color Dialight
42X2354
Panel Indicator, Red, 12Vdc, 25.4Mm; Led Color Dialight 42X2354
PANEL INDICATOR, RED, 12VDC, 25.4MM; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:1300foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:556 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 12VDC, 25.4MM; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:1300foot lambert; IP / NEMA Rating:IP66, NEMA 4X; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42X2354
Product Name Panel Indicator, Red, 12Vdc, 25.4Mm; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 95 degrees
View Details
2 suppliers