Dialight Corp. ONE INCH DOME RED LED PMI 12V 556-3503-304F

Description
ONE INCH DOME RED LED PMI 12V
Datasheet
Description
ONE INCH DOME RED LED PMI 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ONE INCH DOME RED LED PMI 12V - 70082546 - Allied Electronics, Inc.
Fort Worth, TX, USA
ONE INCH DOME RED LED PMI 12V
70082546
ONE INCH DOME RED LED PMI 12V 70082546
ONE INCH DOME RED LED PMI 12V

ONE INCH DOME RED LED PMI 12V

Supplier's Site
Sheung Wan, Hong Kong
LED Panel Mount Indicators
556-3503-304F
LED Panel Mount Indicators 556-3503-304F
LED Panel Mount Indicators Dome Red 12VDC 95mA 1300fL

LED Panel Mount Indicators Dome Red 12VDC 95mA 1300fL

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70082546 556-3503-304F
Product Name ONE INCH DOME RED LED PMI 12V LED Panel Mount Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Indicator - UB06KW015D - NKK Switches
Specs
LED Color Amber
Rated Voltage 2 volts
Rated Current 0.0300 amps
View Details
5 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3SL-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type Surface
View Details