Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight 556-3503-304F.

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:1300foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:1300foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight - 33M4258 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight
33M4258
Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight 33M4258
PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:1300foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, RED, 12V; LED Color:Red; Operating Voltage:12VDC; Mounting Hole Dia:25.4mm; Forward Current If:95mA; Luminous Intensity:1300foot lambert; IP / NEMA Rating:IP66; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4258
Product Name Panel Mount Indicator, Led, 25.4Mm, Red, 12V; Led Color Dialight
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-011DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details