Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight 556-3003-324F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 12V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 12V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight - 27T5445 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight
27T5445
Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight 27T5445
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 12V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 12V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:4000foot lambert; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27T5445
Product Name Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDR30-B2231R0R105TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details