Dialight Corp. Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight 556-3003-304F

Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 12V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:1200foot lambert; Colour:White; Forward Voltage:12V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 12V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:1200foot lambert; Colour:White; Forward Voltage:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight - 33M4225 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight
33M4225
Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight 33M4225
PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 12V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:1200foot lambert; Colour:White; Forward Voltage:12V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 25.4MM, WHITE, 12V; LED Color:White; Mounting Hole Dia:25.4mm; Forward Current If:60mA; Luminous Intensity:1200foot lambert; Colour:White; Forward Voltage:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 33M4225
Product Name Panel Mount Indicator, Led, 25.4Mm, White, 12V; Led Color Dialight
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
QuasarBrite™ LED Arrays -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
Array Array
View Details