Dialight Corp. Panel Indicator, Orange, 24Vdc, 25.5Mm; Led Color Dialight 556-1904-304F

Description
PANEL INDICATOR, ORANGE, 24VDC, 25.5MM; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:25.5mm; Forward Current If:46mA; Luminous Intensity:2000mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:556 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, ORANGE, 24VDC, 25.5MM; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:25.5mm; Forward Current If:46mA; Luminous Intensity:2000mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:556 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Orange, 24Vdc, 25.5Mm; Led Color Dialight - 87M5187 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Orange, 24Vdc, 25.5Mm; Led Color Dialight
87M5187
Panel Indicator, Orange, 24Vdc, 25.5Mm; Led Color Dialight 87M5187
PANEL INDICATOR, ORANGE, 24VDC, 25.5MM; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:25.5mm; Forward Current If:46mA; Luminous Intensity:2000mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:556 Series RoHS Compliant: Yes

PANEL INDICATOR, ORANGE, 24VDC, 25.5MM; LED Color:Orange; Operating Voltage:24VDC; Mounting Hole Dia:25.5mm; Forward Current If:46mA; Luminous Intensity:2000mcd; IP / NEMA Rating:IP66, NEMA 4X; Product Range:556 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87M5187
Product Name Panel Indicator, Orange, 24Vdc, 25.5Mm; Led Color Dialight
LED Type Orange; Orange
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details